Vishay Precision Group Thick Film Resistors - SMD 1watt 124/Rohms 1% CRCW2512124RFKEG

Description
Thick Film Resistors - SMD 1watt 124/Rohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 124/Rohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 124/Rohms 1% - CRCW2512124RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 124/Rohms 1%
CRCW2512124RFKEG
Thick Film Resistors - SMD 1watt 124/Rohms 1% CRCW2512124RFKEG
Thick Film Resistors - SMD 1watt 124/Rohms 1%

Thick Film Resistors - SMD 1watt 124/Rohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-124AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124AFCT-ND
Chip Resistor - Surface Mount 541-124AFCT-ND
124 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124AFTR-ND
Chip Resistor - Surface Mount 541-124AFTR-ND
124 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124AFDKR-ND
Chip Resistor - Surface Mount 541-124AFDKR-ND
124 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512124RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512124RFKEG
Chip Resistor - Surface Mount CRCW2512124RFKEG
RES SMD 124 OHM 1% 1W 2512

RES SMD 124 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,124Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 27M3960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,124Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
27M3960
Resistor,metal Glaze,124Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 27M3960
Resistor,Metal Glaze,124Ohms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,124Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512124RFKEG 541-124AFCT-ND CRCW2512124RFKEG 27M3960
Product Name Thick Film Resistors - SMD 1watt 124/Rohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,124Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details