Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 12.4Kohms 1% CRCW25121242FP

Description
Thick Film Resistors - SMD 1watt 12.4Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 12.4Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 12.4Kohms 1% - CRCW25121242FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 12.4Kohms 1%
CRCW25121242FP
Thick Film Resistors - SMD 1watt 12.4Kohms 1% CRCW25121242FP
Thick Film Resistors - SMD 1watt 12.4Kohms 1%

Thick Film Resistors - SMD 1watt 12.4Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25121242FP
Product Name Thick Film Resistors - SMD 1watt 12.4Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details