Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 121ohms 1% CRCW2512121RFKTG

Description
Thick Film Resistors - SMD 1watt 121ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 121ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 121ohms 1% - CRCW2512121RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 121ohms 1%
CRCW2512121RFKTG
Thick Film Resistors - SMD 1watt 121ohms 1% CRCW2512121RFKTG
Thick Film Resistors - SMD 1watt 121ohms 1%

Thick Film Resistors - SMD 1watt 121ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512121RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512121RFKTG-ND
Chip Resistor - Surface Mount CRCW2512121RFKTG-ND
121 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512121RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512121RFKTG
Chip Resistor - Surface Mount CRCW2512121RFKTG
RES SMD 121 OHM 1% 1W 2512

RES SMD 121 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512121RFKTG CRCW2512121RFKTG-ND CRCW2512121RFKTG
Product Name Thick Film Resistors - SMD 1watt 121ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers