Vishay Intertechnology, Inc. RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH CRCW25121211FR67

Description
RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH
Request a Quote
Description
RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH - CRCW25121211FR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH
CRCW25121211FR67
RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH CRCW25121211FR67
RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH

RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25121211FR67
Product Name RES 1.21KOHM 1W 1% MTL-FLM SMD2512 PKH
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details