120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 120 OHM 5% 1W 2512
RES SMD 120 OHM 5% 1W 2512
CRCW2512 120 5% 200 R82 ROHS COMPLIANT: NO
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW2512120RJNTH-ND | CRCW2512120RJNTH | CRCW2512120RJNTH | 49P4523 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Crcw2512 120 5% 200 R82 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512 | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |