Vishay Precision Group Chip Resistor - Surface Mount CRCW2512120RJNTG

Description
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512120RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512120RJNTG-ND
Chip Resistor - Surface Mount CRCW2512120RJNTG-ND
120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 120 OHM 1W 5% 2512 SMD - CRCW2512120RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 5% 2512 SMD
CRCW2512120RJNTG
RES 120 OHM 1W 5% 2512 SMD CRCW2512120RJNTG
RES 120ohm 1W 5% 2512 SMD

RES 120ohm 1W 5% 2512 SMD

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 08J5530 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
08J5530
Thick Film Chip Resistor; Filter Terminals Vishay 08J5530
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:2000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:2000 RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512120RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512120RJNTG
Chip Resistor - Surface Mount CRCW2512120RJNTG
RES SMD 120 OHM 5% 1W 2512

RES SMD 120 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512120RJNTG-ND CRCW2512120RJNTG 08J5530 CRCW2512120RJNTG
Product Name Chip Resistor - Surface Mount RES 120 OHM 1W 5% 2512 SMD Thick Film Chip Resistor; Filter Terminals Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details