Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512120RFKEGHP

Description
120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-120RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120RCT-ND
Chip Resistor - Surface Mount 541-120RCT-ND
120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120RTR-ND
Chip Resistor - Surface Mount 541-120RTR-ND
120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120RDKR-ND
Chip Resistor - Surface Mount 541-120RDKR-ND
120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 120 OHM 1.5W 1% 2512 SMD - CRCW2512120RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1.5W 1% 2512 SMD
CRCW2512120RFKEGHP
RES 120 OHM 1.5W 1% 2512 SMD CRCW2512120RFKEGHP
RES 120ohm 1.5W 1% 2512 SMD

RES 120ohm 1.5W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512120RFKEGHP
811436-CRCW2512120RFKEGHP
Chip Resistor - Surface Mount - CRCW2512120RFKEGHP 811436-CRCW2512120RFKEGHP
Manufacturer: Vishay Dale Win Source Part Number: 811436-CRCW2512120RF KEGHP Packaging: Reel Features: Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 811436-CRCW2512120RFKEGHP
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 120 OHM 1.5W Resistor - 52-CRCW2512120RFKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 1.5W Resistor
52-CRCW2512120RFKEGHP
SMD 120 OHM 1.5W Resistor 52-CRCW2512120RFKEGHP
RES SMD 120 OHM 1% 1.5W 2512 Product overview: CRCW2512120RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512120RFKEGH P can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 1% 1.5W 2512 Product overview: CRCW2512120RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512120RFKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 120R, 1%, 1.5W, 2512 Rohs Compliant Vishay - 84AH5350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 1%, 1.5W, 2512 Rohs Compliant Vishay
84AH5350
Res, Aec-Q200, 120R, 1%, 1.5W, 2512 Rohs Compliant Vishay 84AH5350
RES, AEC-Q200, 120R, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 120R, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-120RCT-ND CRCW2512120RFKEGHP 811436-CRCW2512120RFKEGHP 52-CRCW2512120RFKEGHP 84AH5350
Product Name Chip Resistor - Surface Mount RES 120 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW2512120RFKEGHP SMD 120 OHM 1.5W Resistor Res, Aec-Q200, 120R, 1%, 1.5W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details