VISHAY INTERTECHNOLOGY, INC.
CRCW2512120JR67 -- RES, 1W, 5%, 2512, 12 OHM
Vishay Intertechnology, Inc.
RES, 1W, 5%, 2512, 12 OHM
CRCW2512120JR67
Description
RES, 1W, 5%, 2512, 12ohm
Request a Quote
Email Supplier
Description
RES, 1W, 5%, 2512, 12ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2512120JR67 |
|
Product Name
|
RES, 1W, 5%, 2512, 12 OHM |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10.7 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Power Rating
4 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details