Vishay Intertechnology, Inc. RES 11.5 OHM 1W 1% 2512 SMD CRCW251211R5FKTG

Description
RES 11.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 11.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1W 1% 2512 SMD - CRCW251211R5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1W 1% 2512 SMD
CRCW251211R5FKTG
RES 11.5 OHM 1W 1% 2512 SMD CRCW251211R5FKTG
RES 11.5ohm 1W 1% 2512 SMD

RES 11.5ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251211R5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251211R5FKTG-ND
Chip Resistor - Surface Mount CRCW251211R5FKTG-ND
11.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251211R5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251211R5FKTG
Chip Resistor - Surface Mount CRCW251211R5FKTG
RES SMD 11.5 OHM 1% 1W 2512

RES SMD 11.5 OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251211R5FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251211R5FKTG
Chip Resistor - Surface Mount CRCW251211R5FKTG
RES SMD 11.5 OHM 1% 1W 2512

RES SMD 11.5 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 11.5 1% 100 R67 Rohs Compliant Vishay - 49P4505 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 11.5 1% 100 R67 Rohs Compliant Vishay
49P4505
Crcw2512 11.5 1% 100 R67 Rohs Compliant Vishay 49P4505
CRCW2512 11.5 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 11.5 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW251211R5FKTG CRCW251211R5FKTG-ND CRCW251211R5FKTG CRCW251211R5FKTG 49P4505
Product Name RES 11.5 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 11.5 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data