Vishay Intertechnology, Inc. RES 11.0 OHM 1W 1% 2512 SMD CRCW251211R0FKTG

Description
RES 11.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 11.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0 OHM 1W 1% 2512 SMD - CRCW251211R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0 OHM 1W 1% 2512 SMD
CRCW251211R0FKTG
RES 11.0 OHM 1W 1% 2512 SMD CRCW251211R0FKTG
RES 11.0ohm 1W 1% 2512 SMD

RES 11.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251211R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251211R0FKTG-ND
Chip Resistor - Surface Mount CRCW251211R0FKTG-ND
11 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251211R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251211R0FKTG
Chip Resistor - Surface Mount CRCW251211R0FKTG
RES SMD 11 OHM 1% 1W 2512

RES SMD 11 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251211R0FKTG CRCW251211R0FKTG-ND CRCW251211R0FKTG
Product Name RES 11.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers