Vishay Intertechnology, Inc. RES 11.5K OHM 1.5W 1% 2512 SMD CRCW251211K5FKEGHP

Description
RES 11.5Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 11.5Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1.5W 1% 2512 SMD - CRCW251211K5FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1.5W 1% 2512 SMD
CRCW251211K5FKEGHP
RES 11.5K OHM 1.5W 1% 2512 SMD CRCW251211K5FKEGHP
RES 11.5Kohm 1.5W 1% 2512 SMD

RES 11.5Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251211K5FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251211K5FKEGHP-ND
Chip Resistor - Surface Mount CRCW251211K5FKEGHP-ND
11.5 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11.5 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251211K5FKEGHP CRCW251211K5FKEGHP-ND
Product Name RES 11.5K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details