Vishay Intertechnology, Inc. RES 11.3K OHM 1W 1% 2512 SMD CRCW251211K3FKTG

Description
RES 11.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 11.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1W 1% 2512 SMD - CRCW251211K3FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1W 1% 2512 SMD
CRCW251211K3FKTG
RES 11.3K OHM 1W 1% 2512 SMD CRCW251211K3FKTG
RES 11.3Kohm 1W 1% 2512 SMD

RES 11.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251211K3FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251211K3FKTG-ND
Chip Resistor - Surface Mount CRCW251211K3FKTG-ND
11.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251211K3FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251211K3FKTG
Chip Resistor - Surface Mount CRCW251211K3FKTG
RES SMD 11.3K OHM 1% 1W 2512

RES SMD 11.3K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251211K3FKTG CRCW251211K3FKTG-ND CRCW251211K3FKTG
Product Name RES 11.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers