Vishay Intertechnology, Inc. RES 11.3K OHM 1.5W 1% 2512 SMD CRCW251211K3FKEGHP

Description
RES 11.3Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 11.3Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1.5W 1% 2512 SMD - CRCW251211K3FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1.5W 1% 2512 SMD
CRCW251211K3FKEGHP
RES 11.3K OHM 1.5W 1% 2512 SMD CRCW251211K3FKEGHP
RES 11.3Kohm 1.5W 1% 2512 SMD

RES 11.3Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251211K3FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251211K3FKEGHP-ND
Chip Resistor - Surface Mount CRCW251211K3FKEGHP-ND
11.3 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11.3 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251211K3FKEGHP CRCW251211K3FKEGHP-ND
Product Name RES 11.3K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details