Vishay Intertechnology, Inc. RES 11.0K OHM 1W 1% 2512 SMD CRCW251211K0FKTG

Description
RES 11.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 11.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1W 1% 2512 SMD - CRCW251211K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1W 1% 2512 SMD
CRCW251211K0FKTG
RES 11.0K OHM 1W 1% 2512 SMD CRCW251211K0FKTG
RES 11.0Kohm 1W 1% 2512 SMD

RES 11.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251211K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251211K0FKTG-ND
Chip Resistor - Surface Mount CRCW251211K0FKTG-ND
11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251211K0FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251211K0FKTG
Chip Resistor - Surface Mount CRCW251211K0FKTG
RES SMD 11K OHM 1% 1W 2512

RES SMD 11K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251211K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251211K0FKTG
Chip Resistor - Surface Mount CRCW251211K0FKTG
RES SMD 11K OHM 1% 1W 2512

RES SMD 11K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251211K0FKTG CRCW251211K0FKTG-ND CRCW251211K0FKTG CRCW251211K0FKTG
Product Name RES 11.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details