Vishay Intertechnology, Inc. RES 11.0K OHM 1W 1% 2512 SMD CRCW251211K0FKEG

Description
RES 11.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 11.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1W 1% 2512 SMD - CRCW251211K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1W 1% 2512 SMD
CRCW251211K0FKEG
RES 11.0K OHM 1W 1% 2512 SMD CRCW251211K0FKEG
RES 11.0Kohm 1W 1% 2512 SMD

RES 11.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-11.0KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KAFCT-ND
Chip Resistor - Surface Mount 541-11.0KAFCT-ND
11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KAFDKR-ND
Chip Resistor - Surface Mount 541-11.0KAFDKR-ND
11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KAFTR-ND
Chip Resistor - Surface Mount 541-11.0KAFTR-ND
11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251211K0FKEG 541-11.0KAFCT-ND
Product Name RES 11.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details