Vishay Intertechnology, Inc. RES 118 OHM 1W 1% 2512 SMD CRCW2512118RFKTG

Description
RES 118ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 118ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1W 1% 2512 SMD - CRCW2512118RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1W 1% 2512 SMD
CRCW2512118RFKTG
RES 118 OHM 1W 1% 2512 SMD CRCW2512118RFKTG
RES 118ohm 1W 1% 2512 SMD

RES 118ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512118RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512118RFKTG-ND
Chip Resistor - Surface Mount CRCW2512118RFKTG-ND
118 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 118 1% 100 R67 Rohs Compliant Vishay - 49P4511 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 118 1% 100 R67 Rohs Compliant Vishay
49P4511
Crcw2512 118 1% 100 R67 Rohs Compliant Vishay 49P4511
CRCW2512 118 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 118 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512118RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512118RFKTG
Chip Resistor - Surface Mount CRCW2512118RFKTG
RES SMD 118 OHM 1% 1W 2512

RES SMD 118 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512118RFKTG CRCW2512118RFKTG-ND 49P4511 CRCW2512118RFKTG
Product Name RES 118 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 118 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details
Surface Mount Resistors - 1614938-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers