Vishay Intertechnology, Inc. RES 118K OHM 1W 1% 2512 SMD CRCW2512118KFKTG

Description
RES 118Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 118Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1W 1% 2512 SMD - CRCW2512118KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1W 1% 2512 SMD
CRCW2512118KFKTG
RES 118K OHM 1W 1% 2512 SMD CRCW2512118KFKTG
RES 118Kohm 1W 1% 2512 SMD

RES 118Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512118KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512118KFKTG-ND
Chip Resistor - Surface Mount CRCW2512118KFKTG-ND
118 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512118KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512118KFKTG
Chip Resistor - Surface Mount CRCW2512118KFKTG
RES SMD 118K OHM 1% 1W 2512

RES SMD 118K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 118K 1% 100 R67 Rohs Compliant Vishay - 49P4510 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 118K 1% 100 R67 Rohs Compliant Vishay
49P4510
Crcw2512 118K 1% 100 R67 Rohs Compliant Vishay 49P4510
CRCW2512 118K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 118K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512118KFKTG CRCW2512118KFKTG-ND CRCW2512118KFKTG 49P4510
Product Name RES 118K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 118K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 118000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers