Manufacturer: Vishay
Win Source Part Number: 915986-CRCW2512115RF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 115 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-115AFTR, 541-115AFCT, 541-115AFDKR, CRCW2512 100 115R 1% E67 E3
RES 115ohm 1W 1% 2512 SMD
RES SMD 115 OHM 1% 1W 2512 Product overview: CRCW2512115RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 115 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512115RFKEG can be used for catalog matching and distributor lookup.
115 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
115 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
115 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 115 OHM 1% 1W 2512
CRCW2512 100 115R 1% E67 e3 RoHS Compliant: Yes
RES SMD 115 OHM 1% 1W 2512
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 915986-CRCW2512115RFKEG | CRCW2512115RFKEG | 52-CRCW2512115RFKEG | 541-115AFDKR-ND | CRCW2512115RFKEG | 47P4944 | CRCW2512115RFKEG |
| Product Name | Chip Resistor - Surface Mount - CRCW2512115RFKEG | RES 115 OHM 1W 1% 2512 SMD | SMD 115 OHM 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Crcw2512 100 115R 1% E67 E3 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512 | |||
| Resistance Range | 115 ohms | 115 ohms | 115 ohms | 115 ohms | 115 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |