Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 113ohms 1% CRCW2512113RFKEG

Description
Thick Film Resistors - SMD 1watt 113ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 113ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 113ohms 1% - CRCW2512113RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 113ohms 1%
CRCW2512113RFKEG
Thick Film Resistors - SMD 1watt 113ohms 1% CRCW2512113RFKEG
Thick Film Resistors - SMD 1watt 113ohms 1%

Thick Film Resistors - SMD 1watt 113ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512113RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512113RFKEG-ND
Chip Resistor - Surface Mount CRCW2512113RFKEG-ND
113 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512113RFKEG CRCW2512113RFKEG-ND
Product Name Thick Film Resistors - SMD 1watt 113ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3163FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details