110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
CRCW2512 110 1% 100 R82 ROHS COMPLIANT: NO
RES SMD 110 OHM 1% 1W 2512
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2512110RFKTH-ND | 49P4509 | CRCW2512110RFKTH |
| Product Name | Chip Resistor - Surface Mount | Crcw2512 110 1% 100 R82 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 110 ohms | 110 ohms |