Vishay Precision Group Chip Resistor - Surface Mount CRCW2512110RFKEG

Description
110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-110AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110AFTR-ND
Chip Resistor - Surface Mount 541-110AFTR-ND
110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110AFCT-ND
Chip Resistor - Surface Mount 541-110AFCT-ND
110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110AFDKR-ND
Chip Resistor - Surface Mount 541-110AFDKR-ND
110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2512110RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2512110RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512110RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film Chip, 110 Ohm, 1W, 1%; Resistance Vishay - 42K4079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 110 Ohm, 1W, 1%; Resistance Vishay
42K4079
Resistor, Thick Film Chip, 110 Ohm, 1W, 1%; Resistance Vishay 42K4079
RESISTOR, THICK FILM CHIP, 110 OHM, 1W, 1%; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 110 OHM, 1W, 1%; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 110R, 1%, 1W, 2512, Reel; Resistance Vishay - 53K3945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 1W, 2512, Reel; Resistance Vishay
53K3945
Res, Thick Film, 110R, 1%, 1W, 2512, Reel; Resistance Vishay 53K3945
RES, THICK FILM, 110R, 1%, 1W, 2512, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 1W, 2512, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-110AFTR-ND CRCW2512110RFKEG 42K4079 53K3945
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film Chip, 110 Ohm, 1W, 1%; Resistance Vishay Res, Thick Film, 110R, 1%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details