Vishay Intertechnology, Inc. RES 110K OHM 1W 5% 2512 SMD CRCW2512110KJNTG

Description
RES 110Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 110Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1W 5% 2512 SMD - CRCW2512110KJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1W 5% 2512 SMD
CRCW2512110KJNTG
RES 110K OHM 1W 5% 2512 SMD CRCW2512110KJNTG
RES 110Kohm 1W 5% 2512 SMD

RES 110Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512110KJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512110KJNTG-ND
Chip Resistor - Surface Mount CRCW2512110KJNTG-ND
110 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512110KJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512110KJNTG
Chip Resistor - Surface Mount CRCW2512110KJNTG
RES SMD 110K OHM 5% 1W 2512

RES SMD 110K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 110K 5% 200 R67 Rohs Compliant Vishay - 49P4507 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 110K 5% 200 R67 Rohs Compliant Vishay
49P4507
Crcw2512 110K 5% 200 R67 Rohs Compliant Vishay 49P4507
CRCW2512 110K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 110K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512110KJNTG CRCW2512110KJNTG-ND CRCW2512110KJNTG 49P4507
Product Name RES 110K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 110K 5% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 110000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details