Vishay Intertechnology, Inc. RES 10.2 OHM 1.5W 1% 2512 SMD CRCW251210R2FKEGHP

Description
RES 10.2ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 10.2ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1.5W 1% 2512 SMD - CRCW251210R2FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1.5W 1% 2512 SMD
CRCW251210R2FKEGHP
RES 10.2 OHM 1.5W 1% 2512 SMD CRCW251210R2FKEGHP
RES 10.2ohm 1.5W 1% 2512 SMD

RES 10.2ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10.2RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2RTR-ND
Chip Resistor - Surface Mount 541-10.2RTR-ND
10.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2RCT-ND
Chip Resistor - Surface Mount 541-10.2RCT-ND
10.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2RDKR-ND
Chip Resistor - Surface Mount 541-10.2RDKR-ND
10.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251210R2FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210R2FKEGHP
Chip Resistor - Surface Mount CRCW251210R2FKEGHP
RES SMD 10.2 OHM 1% 1.5W 2512

RES SMD 10.2 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW251210R2FKEGHP 541-10.2RTR-ND CRCW251210R2FKEGHP
Product Name RES 10.2 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details