Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW251210R0JNTG CRCW251210R0JNTG

Description
Manufacturer: Vishay Dale Win Source Part Number: 771767-CRCW251210R0J NTG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 1W Resistance (Ohms): 10 Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): RK73B3ALTED100J; RK73B3ALTE100J; GCR2512GW-10RJT18; M55342K09B10J0R; Introduction Date: January 10, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 771767-CRCW251210R0J NTG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 1W Resistance (Ohms): 10 Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): RK73B3ALTED100J; RK73B3ALTE100J; GCR2512GW-10RJT18; M55342K09B10J0R; Introduction Date: January 10, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251210R0JNTG
771767-CRCW251210R0JNTG
Chip Resistor - Surface Mount - CRCW251210R0JNTG 771767-CRCW251210R0JNTG
Manufacturer: Vishay Dale Win Source Part Number: 771767-CRCW251210R0J NTG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 1W Resistance (Ohms): 10 Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): RK73B3ALTED100J; RK73B3ALTE100J; GCR2512GW-10RJT18; M55342K09B10J0R; Introduction Date: January 10, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771767-CRCW251210R0JNTG
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 1W
Resistance (Ohms): 10
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): RK73B3ALTED100J; RK73B3ALTE100J; GCR2512GW-10RJT18; M55342K09B10J0R;
Introduction Date: January 10, 2007
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251210R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251210R0JNTG-ND
Chip Resistor - Surface Mount CRCW251210R0JNTG-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES,Metal Glaze,10Ohms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case - CRCW251210R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,Metal Glaze,10Ohms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case
CRCW251210R0JNTG
RES,Metal Glaze,10Ohms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case CRCW251210R0JNTG
RES,Metal Glaze,10Ohms,500WV,5 +/-% Tol,-200,200ppm-TC,2 512-Case

RES,Metal Glaze,10Ohms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case

Supplier's Site
10 Ohm 1W Resistor - 52-CRCW251210R0JNTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 1W Resistor
52-CRCW251210R0JNTG
10 Ohm 1W Resistor 52-CRCW251210R0JNTG
10 Ohm 5% 1W 2512 Thick Film Chip Resistor Product overview: CRCW251210R0JNTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0JNTG can be used for catalog matching and distributor lookup.

10 Ohm 5% 1W 2512 Thick Film Chip Resistor Product overview: CRCW251210R0JNTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0JNTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251210R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210R0JNTG
Chip Resistor - Surface Mount CRCW251210R0JNTG
RES SMD 10 OHM 5% 1W 2512

RES SMD 10 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 771767-CRCW251210R0JNTG CRCW251210R0JNTG-ND CRCW251210R0JNTG 52-CRCW251210R0JNTG CRCW251210R0JNTG
Product Name Chip Resistor - Surface Mount - CRCW251210R0JNTG Chip Resistor - Surface Mount RES,Metal Glaze,10Ohms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case 10 Ohm 1W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 500 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details