Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985409-CRCW251210R0F
Temperature Coefficient: 100 ppm/°C
Resistance: 10 Ω
Power Rating: 1 W
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 500 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985409-CRCW251210R0FR67 |
| Product Name | OEM Parts - OEM Parts (C - E) - CRCW251210R0FR67 |