Vishay Precision Group SMD 10 Ohm 1W Resistor CRCW251210R0FKTG

Description
10 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW251210R0FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW251210R0FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 1W Resistor - 52-CRCW251210R0FKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 1W Resistor
52-CRCW251210R0FKTG
SMD 10 Ohm 1W Resistor 52-CRCW251210R0FKTG
10 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW251210R0FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKTG can be used for catalog matching and distributor lookup.

10 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW251210R0FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES, 10 OHM, 1W, 5% - CRCW251210R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10 OHM, 1W, 5%
CRCW251210R0FKTG
RES, 10 OHM, 1W, 5% CRCW251210R0FKTG
RES, 10ohm, 1W, 5%

RES, 10ohm, 1W, 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251210R0FKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251210R0FKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW251210R0FKTGCT-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251210R0FKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251210R0FKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251210R0FKTGDKR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251210R0FKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251210R0FKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW251210R0FKTGTR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1314637-CRCW251210R0FKTG
Resistors - Chip Resistor - Surface Mount 1314637-CRCW251210R0FKTG
Win Source Part Number: 1314637-CRCW251210R0 FKTG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant

Win Source Part Number: 1314637-CRCW251210R0FKTG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW2512
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J2777 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J2777
Thick Film Chip Resistor; Resistance Vishay 07J2777
Thick Film Chip Resistor; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251210R0FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210R0FKTG
Chip Resistor - Surface Mount CRCW251210R0FKTG
RES SMD 10 OHM 1% 1W 2512

RES SMD 10 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW251210R0FKTG CRCW251210R0FKTG 541-CRCW251210R0FKTGCT-ND 1314637-CRCW251210R0FKTG 07J2777 CRCW251210R0FKTG
Product Name SMD 10 Ohm 1W Resistor RES, 10 OHM, 1W, 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 5 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details