Vishay Precision Group Chip Resistor - Surface Mount CRCW251210R0FKEGHP

Description
10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0RTR-ND
Chip Resistor - Surface Mount 541-10.0RTR-ND
10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0RCT-ND
Chip Resistor - Surface Mount 541-10.0RCT-ND
10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0RDKR-ND
Chip Resistor - Surface Mount 541-10.0RDKR-ND
10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 667608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667608
Surface Mount Resistors 667608
Vishay CRCW251210R0FKEGHP Resistor

Vishay CRCW251210R0FKEGHP Resistor

Supplier's Site
RES 10.0 OHM 1.5W 1% 2512 SMD - CRCW251210R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1.5W 1% 2512 SMD
CRCW251210R0FKEGHP
RES 10.0 OHM 1.5W 1% 2512 SMD CRCW251210R0FKEGHP
RES 10.0ohm 1.5W 1% 2512 SMD

RES 10.0ohm 1.5W 1% 2512 SMD

Supplier's Site
Thick Film Resistor, 10 Ohm, 1.5W, 1%; Resistance Vishay - 68R3014 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10 Ohm, 1.5W, 1%; Resistance Vishay
68R3014
Thick Film Resistor, 10 Ohm, 1.5W, 1%; Resistance Vishay 68R3014
THICK FILM RESISTOR, 10 OHM, 1.5W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

THICK FILM RESISTOR, 10 OHM, 1.5W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 1.5W, 2512; Resistance Vishay - 68R3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 1.5W, 2512; Resistance Vishay
68R3013
Res, Thick Film, 10R, 1%, 1.5W, 2512; Resistance Vishay 68R3013
RES, THICK FILM, 10R, 1%, 1.5W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 1.5W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10.0RTR-ND 667608 CRCW251210R0FKEGHP 68R3014
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 10.0 OHM 1.5W 1% 2512 SMD Thick Film Resistor, 10 Ohm, 1.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details