Vishay Precision Group SMD 1W 500V Resistor CRCW251210R0FKEG

Description
1W 10R 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251210R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 10R 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251210R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW251210R0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251210R0FKEG
SMD 1W 500V Resistor 52-CRCW251210R0FKEG
1W 10R 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251210R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKEG can be used for catalog matching and distributor lookup.

1W 10R 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251210R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210R0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792409
Surface Mount Resistors 6792409
Vishay CRCW251210R0FKEG

Vishay CRCW251210R0FKEG

Supplier's Site
Surface Mount Resistors - 6792409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792409P
Surface Mount Resistors 6792409P
Vishay CRCW251210R0FKEG

Vishay CRCW251210R0FKEG

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1%; Power Rating:1... - CRCW251210R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
CRCW251210R0FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1%; Power Rating:1... CRCW251210R0FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0AFTR-ND
Chip Resistor - Surface Mount 541-10.0AFTR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0AFDKR-ND
Chip Resistor - Surface Mount 541-10.0AFDKR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0AFCT-ND
Chip Resistor - Surface Mount 541-10.0AFCT-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Vishay - 53K3941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Vishay
53K3941
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Vishay 53K3941
RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 1W, 2512, Reel; Resistance Vishay - 53K3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 1W, 2512, Reel; Resistance Vishay
53K3942
Res, Thick Film, 10R, 1%, 1W, 2512, Reel; Resistance Vishay 53K3942
RES, THICK FILM, 10R, 1%, 1W, 2512, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 1W, 2512, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay - 61M5604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay
61M5604
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay 61M5604
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 12AC0298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
12AC0298
Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 12AC0298
RES, 10R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251210R0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210R0FKEG
Chip Resistor - Surface Mount CRCW251210R0FKEG
RES SMD 10 OHM 1% 1W 2512

RES SMD 10 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW251210R0FKEG 6792409 6792409P CRCW251210R0FKEG 541-10.0AFTR-ND 53K3941 53K3942 61M5604 12AC0298 CRCW251210R0FKEG
Product Name SMD 1W 500V Resistor Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1%; Power Rating:1... Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 10R, 1%, 1W, 2512, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details