Vishay Intertechnology, Inc. RES-10.0 1W 1% THICK FILM CRCW251210R0F

Description
RES-10.0 1W 1% THICK FILM
Request a Quote
Description
RES-10.0 1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-10.0 1W 1% THICK FILM - CRCW251210R0F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-10.0 1W 1% THICK FILM
CRCW251210R0F
RES-10.0 1W 1% THICK FILM CRCW251210R0F
RES-10.0 1W 1% THICK FILM

RES-10.0 1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW251210R0F
Product Name RES-10.0 1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details