Manufacturer: Vishay
Win Source Part Number: 905223-CRCW251210M0J
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 200 10M 5% R67, CRCW2512106JR67
RES 10Mohm 1W 5% 2512 SMD
RES SMD 10M OHM 5% 1W 2512 Product overview: CRCW251210M0JNTG from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210M0JNTG can be used for catalog matching and distributor lookup.
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 10M OHM 5% 1W 2512
RES SMD 10M OHM 5% 1W 2512
CRCW2512 10M 5% 200 R67 ROHS COMPLIANT: NO
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 905223-CRCW251210M0JNTG | CRCW251210M0JNTG | 52-CRCW251210M0JNTG | CRCW251210M0JNTG-ND | 873-CRCW251210M0JNTG | CRCW251210M0JNTG | 49P4489 |
| Product Name | Chip Resistor - Surface Mount - CRCW251210M0JNTG | RES 10M OHM 1W 5% 2512 SMD | SMD 1W Resistor | Chip Resistor - Surface Mount | RES SMD 10M OHM 5% 1W 2512 | Chip Resistor - Surface Mount | Crcw2512 10M 5% 200 R67 Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512 (6432 Metric) | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) | 2512 | |
| Resistance Range | 1.00E7 ohms | 1.00E7 ohms | 1.00E7 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |