Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW251210M0FKEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW251210M0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW251210M0FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW251210M0FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0MAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MAFDKR-ND
Chip Resistor - Surface Mount 541-10.0MAFDKR-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MAFTR-ND
Chip Resistor - Surface Mount 541-10.0MAFTR-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MAFCT-ND
Chip Resistor - Surface Mount 541-10.0MAFCT-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10M, 1%, 1W, 2512, Reel; Resistance Vishay - 53K3940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 1W, 2512, Reel; Resistance Vishay
53K3940
Res, Thick Film, 10M, 1%, 1W, 2512, Reel; Resistance Vishay 53K3940
RES, THICK FILM, 10M, 1%, 1W, 2512, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 1W, 2512, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251210M0FKEG 541-10.0MAFDKR-ND 53K3940
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 10M, 1%, 1W, 2512, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details