Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More CRCW251210K0JNEGHP

Description
Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More - CRCW251210K0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More
CRCW251210K0JNEGHP
Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More CRCW251210K0JNEGHP
Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More

Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10KRADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KRADKR-ND
Chip Resistor - Surface Mount 541-10KRADKR-ND
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KRACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KRACT-ND
Chip Resistor - Surface Mount 541-10KRACT-ND
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KRATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KRATR-ND
Chip Resistor - Surface Mount 541-10KRATR-ND
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251210K0JNEGHP 541-10KRADKR-ND
Product Name Thick Film Resistors - SMD 1.5watts 10Kohms 5% 200ppm High Power Learn More Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details