Vishay Precision Group Chip Resistor - Surface Mount CRCW251210K0JNEG

Description
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KXCT-ND
Chip Resistor - Surface Mount 541-10KXCT-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KXTR-ND
Chip Resistor - Surface Mount 541-10KXTR-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KXDKR-ND
Chip Resistor - Surface Mount 541-10KXDKR-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 10Kohms 5% - CRCW251210K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 10Kohms 5%
CRCW251210K0JNEG
Thick Film Resistors - SMD 1watt 10Kohms 5% CRCW251210K0JNEG
Thick Film Resistors - SMD 1watt 10Kohms 5%

Thick Film Resistors - SMD 1watt 10Kohms 5%

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW251210K0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251210K0JNEG
SMD 1W 500V Resistor 52-CRCW251210K0JNEG
1W 10kR 5% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW251210K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210K0JNEG can be used for catalog matching and distributor lookup.

1W 10kR 5% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW251210K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210K0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251210K0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210K0JNEG
Chip Resistor - Surface Mount CRCW251210K0JNEG
RES SMD 10K OHM 5% 1W 2512

RES SMD 10K OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 1W, 2512, Reel; Resistance Vishay - 43C5951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1W, 2512, Reel; Resistance Vishay
43C5951
Res, Thick Film, 10K, 5%, 1W, 2512, Reel; Resistance Vishay 43C5951
RES, THICK FILM, 10K, 5%, 1W, 2512, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1W, 2512, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Vishay - 59M7092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Vishay
59M7092
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Vishay 59M7092
RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 31AC6398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay
31AC6398
Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay 31AC6398
RES, 10K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 10K OHM 5% 1W 2512 - 873-CRCW251210K0JNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 10K OHM 5% 1W 2512
873-CRCW251210K0JNEG
RES SMD 10K OHM 5% 1W 2512 873-CRCW251210K0JNEG
RES SMD 10K OHM 5% 1W 2512

RES SMD 10K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-10KXCT-ND CRCW251210K0JNEG 52-CRCW251210K0JNEG CRCW251210K0JNEG 43C5951 31AC6398 873-CRCW251210K0JNEG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 10Kohms 5% SMD 1W 500V Resistor Chip Resistor - Surface Mount Res, Thick Film, 10K, 5%, 1W, 2512, Reel; Resistance Vishay Res, 10K, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay RES SMD 10K OHM 5% 1W 2512
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512 Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details