Vishay Precision Group CRCW251210K0FKTG CRCW251210K0FKTG

Description
CRCW251210K0FKTG
Request a Quote Datasheet
Description
CRCW251210K0FKTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW251210K0FKTG - CRCW251210K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW251210K0FKTG
CRCW251210K0FKTG
CRCW251210K0FKTG CRCW251210K0FKTG
CRCW251210K0FKTG

CRCW251210K0FKTG

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251210K0FKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251210K0FKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW251210K0FKTGCT-ND
RES SMD 10K OHM 1% 1W 2512

RES SMD 10K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251210K0FKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251210K0FKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251210K0FKTGDKR-ND
RES SMD 10K OHM 1% 1W 2512

RES SMD 10K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251210K0FKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251210K0FKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW251210K0FKTGTR-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 65J4226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
65J4226
Resistor,metal Glaze,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 65J4226
Resistor,Metal Glaze,10KOhms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,10KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251210K0FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210K0FKTG
Chip Resistor - Surface Mount CRCW251210K0FKTG
RES SMD 10K OHM 1% 1W 2512

RES SMD 10K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251210K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210K0FKTG
Chip Resistor - Surface Mount CRCW251210K0FKTG
RES SMD 10K OHM 1% 1W 2512

RES SMD 10K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW251210K0FKTG 541-CRCW251210K0FKTGCT-ND 65J4226 CRCW251210K0FKTG CRCW251210K0FKTG
Product Name CRCW251210K0FKTG Chip Resistor - Surface Mount Resistor,metal Glaze,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details