Vishay Intertechnology, Inc. RES 107 OHM 1W 1% 2512 SMD CRCW2512107RFKTG

Description
RES 107ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 107ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1W 1% 2512 SMD - CRCW2512107RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1W 1% 2512 SMD
CRCW2512107RFKTG
RES 107 OHM 1W 1% 2512 SMD CRCW2512107RFKTG
RES 107ohm 1W 1% 2512 SMD

RES 107ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512107RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512107RFKTG-ND
Chip Resistor - Surface Mount CRCW2512107RFKTG-ND
107 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512107RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512107RFKTG
Chip Resistor - Surface Mount CRCW2512107RFKTG
RES SMD 107 OHM 1% 1W 2512

RES SMD 107 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 107 1% 100 R67 Rohs Compliant Vishay - 49P4501 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 107 1% 100 R67 Rohs Compliant Vishay
49P4501
Crcw2512 107 1% 100 R67 Rohs Compliant Vishay 49P4501
CRCW2512 107 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 107 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512107RFKTG CRCW2512107RFKTG-ND CRCW2512107RFKTG 49P4501
Product Name RES 107 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 107 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details