Vishay Intertechnology, Inc. RES 105K OHM 1W 1% 2512 SMD CRCW2512105KFKEG

Description
RES 105Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 105Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1W 1% 2512 SMD - CRCW2512105KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1W 1% 2512 SMD
CRCW2512105KFKEG
RES 105K OHM 1W 1% 2512 SMD CRCW2512105KFKEG
RES 105Kohm 1W 1% 2512 SMD

RES 105Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-105KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105KAFTR-ND
Chip Resistor - Surface Mount 541-105KAFTR-ND
105 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

105 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512105KFKEG 541-105KAFTR-ND
Product Name RES 105K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details