Vishay Intertechnology, Inc. RES 102 OHM 1W 1% 2512 SMD CRCW2512102RFKTG

Description
RES 102ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 102ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1W 1% 2512 SMD - CRCW2512102RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1W 1% 2512 SMD
CRCW2512102RFKTG
RES 102 OHM 1W 1% 2512 SMD CRCW2512102RFKTG
RES 102ohm 1W 1% 2512 SMD

RES 102ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512102RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512102RFKTG-ND
Chip Resistor - Surface Mount CRCW2512102RFKTG-ND
102 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512102RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512102RFKTG
Chip Resistor - Surface Mount CRCW2512102RFKTG
RES SMD 102 OHM 1% 1W 2512

RES SMD 102 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 102 1% 100 R67 Rohs Compliant Vishay - 49P4498 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 102 1% 100 R67 Rohs Compliant Vishay
49P4498
Crcw2512 102 1% 100 R67 Rohs Compliant Vishay 49P4498
CRCW2512 102 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 102 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512102RFKTG CRCW2512102RFKTG-ND CRCW2512102RFKTG 49P4498
Product Name RES 102 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 102 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details