Vishay Precision Group Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay CRCW2512100RFKEG.

Description
RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
Description
RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay - 27AC2646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay
27AC2646
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay 27AC2646
RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2646
Product Name Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details