Vishay Precision Group Chip Resistor - Surface Mount - CRCW2512100RFKEG CRCW2512100RFKEG

Description
Manufacturer: Vishay Win Source Part Number: 1030264-CRCW2512100R FKEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 100 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1030264-CRCW2512100R FKEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 100 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512100RFKEG
1030264-CRCW2512100RFKEG
Chip Resistor - Surface Mount - CRCW2512100RFKEG 1030264-CRCW2512100RFKEG
Manufacturer: Vishay Win Source Part Number: 1030264-CRCW2512100R FKEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 100 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030264-CRCW2512100RFKEG
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 100
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Surface Mount Resistors - 6792402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792402
Surface Mount Resistors 6792402
Vishay CRCW2512100RFKEG

Vishay CRCW2512100RFKEG

Supplier's Site
Surface Mount Resistors - 6792402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792402P
Surface Mount Resistors 6792402P
Vishay CRCW2512100RFKEG

Vishay CRCW2512100RFKEG

Supplier's Site
Chip Resistor - Surface Mount - 541-100AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AFCT-ND
Chip Resistor - Surface Mount 541-100AFCT-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AFDKR-ND
Chip Resistor - Surface Mount 541-100AFDKR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AFTR-ND
Chip Resistor - Surface Mount 541-100AFTR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2512100RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2512100RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512100RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW2512100RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512100RFKEG
SMD 1W 500V Resistor 52-CRCW2512100RFKEG
1W 100R 1% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW2512100RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100RFKEG can be used for catalog matching and distributor lookup.

1W 100R 1% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW2512100RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 1W, 2512; Resistance Vishay - 53K3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 1W, 2512; Resistance Vishay
53K3944
Res, Thick Film, 100R, 1%, 1W, 2512; Resistance Vishay 53K3944
RES, THICK FILM, 100R, 1%, 1W, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 1W, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4078
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4078
RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay - 53W0119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay
53W0119
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay 53W0119
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512100RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512100RFKEG
Chip Resistor - Surface Mount CRCW2512100RFKEG
RES SMD 100 OHM 1% 1W 2512

RES SMD 100 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1030264-CRCW2512100RFKEG 6792402 6792402P 541-100AFCT-ND CRCW2512100RFKEG 52-CRCW2512100RFKEG 53K3944 53W0119 CRCW2512100RFKEG
Product Name Chip Resistor - Surface Mount - CRCW2512100RFKEG Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:... SMD 1W 500V Resistor Res, Thick Film, 100R, 1%, 1W, 2512; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use General Use
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details