Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512100KJNTG

Description
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512100KJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512100KJNTG-ND
Chip Resistor - Surface Mount CRCW2512100KJNTG-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 100Kohms 5% - CRCW2512100KJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 100Kohms 5%
CRCW2512100KJNTG
Thick Film Resistors - SMD 1watt 100Kohms 5% CRCW2512100KJNTG
Thick Film Resistors - SMD 1watt 100Kohms 5%

Thick Film Resistors - SMD 1watt 100Kohms 5%

Supplier's Site
Resistor,metal Glaze,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 29M6843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
29M6843
Resistor,metal Glaze,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 29M6843
Resistor,Metal Glaze,100KOhms,500WV ,5+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,100KOhms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512100KJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512100KJNTG
Chip Resistor - Surface Mount CRCW2512100KJNTG
RES SMD 100K OHM 5% 1W 2512

RES SMD 100K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512100KJNTG-ND CRCW2512100KJNTG 29M6843 CRCW2512100KJNTG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 100Kohms 5% Resistor,metal Glaze,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details