Vishay Precision Group SMD 1.5W 500V Resistor CRCW2512100KJNEGHP

Description
100kR 5% 1.5W 500V 2512 SMD Chip Resistor Product overview: CRCW2512100KJNEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100KJNEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kR 5% 1.5W 500V 2512 SMD Chip Resistor Product overview: CRCW2512100KJNEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100KJNEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5W 500V Resistor - 52-CRCW2512100KJNEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W 500V Resistor
52-CRCW2512100KJNEGHP
SMD 1.5W 500V Resistor 52-CRCW2512100KJNEGHP
100kR 5% 1.5W 500V 2512 SMD Chip Resistor Product overview: CRCW2512100KJNEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100KJNEGH P can be used for catalog matching and distributor lookup.

100kR 5% 1.5W 500V 2512 SMD Chip Resistor Product overview: CRCW2512100KJNEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100KJNEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512100KJNEGHP
867231-CRCW2512100KJNEGHP
Chip Resistor - Surface Mount - CRCW2512100KJNEGHP 867231-CRCW2512100KJNEGHP
Manufacturer: Vishay Win Source Part Number: 867231-CRCW2512100KJ NEGHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100KRACT, 541-100KRATR, 541-100KRADKR

Manufacturer: Vishay
Win Source Part Number: 867231-CRCW2512100KJNEGHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-100KRACT, 541-100KRATR, 541-100KRADKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KRACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KRACT-ND
Chip Resistor - Surface Mount 541-100KRACT-ND
100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KRADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KRADKR-ND
Chip Resistor - Surface Mount 541-100KRADKR-ND
100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KRATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KRATR-ND
Chip Resistor - Surface Mount 541-100KRATR-ND
100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 100K OHM 1.5W 5% 2512 SMD - CRCW2512100KJNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1.5W 5% 2512 SMD
CRCW2512100KJNEGHP
RES 100K OHM 1.5W 5% 2512 SMD CRCW2512100KJNEGHP
RES 100Kohm 1.5W 5% 2512 SMD

RES 100Kohm 1.5W 5% 2512 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 100K, 2512; Resistance Vishay - 65AC3496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 2512; Resistance Vishay
65AC3496
Res, Aec-Q200, Thick Film, 100K, 2512; Resistance Vishay 65AC3496
RES, AEC-Q200, THICK FILM, 100K, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 100K, 2512; Resistance Vishay - 24T7610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 2512; Resistance Vishay
24T7610
Res, Aec-Q200, Thick Film, 100K, 2512; Resistance Vishay 24T7610
RES, AEC-Q200, THICK FILM, 100K, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2512100KJNEGHP 867231-CRCW2512100KJNEGHP 541-100KRACT-ND CRCW2512100KJNEGHP 65AC3496
Product Name SMD 1.5W 500V Resistor Chip Resistor - Surface Mount - CRCW2512100KJNEGHP Chip Resistor - Surface Mount RES 100K OHM 1.5W 5% 2512 SMD Res, Aec-Q200, Thick Film, 100K, 2512; Resistance Vishay
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details