Vishay Precision Group 2512,100K,5%,T/R,RoHS Compliant CRCW2512100KJNEG

Description
2512,100K,5%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,100K,5%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,100K,5%,T/R,RoHS Compliant - CRCW2512100KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,100K,5%,T/R,RoHS Compliant
CRCW2512100KJNEG
2512,100K,5%,T/R,RoHS Compliant CRCW2512100KJNEG
2512,100K,5%,T/R,RoH S Compliant

2512,100K,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-100KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KXDKR-ND
Chip Resistor - Surface Mount 541-100KXDKR-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KXCT-ND
Chip Resistor - Surface Mount 541-100KXCT-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KXTR-ND
Chip Resistor - Surface Mount 541-100KXTR-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512100KJNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512100KJNEG
Chip Resistor - Surface Mount CRCW2512100KJNEG
RES SMD 100K OHM 5% 1W 2512

RES SMD 100K OHM 5% 1W 2512

Supplier's Site Datasheet
RES SMD 100K OHM 5% 1W 2512 - 873-CRCW2512100KJNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 100K OHM 5% 1W 2512
873-CRCW2512100KJNEG
RES SMD 100K OHM 5% 1W 2512 873-CRCW2512100KJNEG
RES SMD 100K OHM 5% 1W 2512

RES SMD 100K OHM 5% 1W 2512

Supplier's Site
Res, Aec-Q200, Thick Film, 100K, 1W, 2512; Resistance Vishay - 43C5957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 1W, 2512; Resistance Vishay
43C5957
Res, Aec-Q200, Thick Film, 100K, 1W, 2512; Resistance Vishay 43C5957
RES, AEC-Q200, THICK FILM, 100K, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512100KJNEG 541-100KXDKR-ND CRCW2512100KJNEG 873-CRCW2512100KJNEG 43C5957
Product Name 2512,100K,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 100K OHM 5% 1W 2512 Res, Aec-Q200, Thick Film, 100K, 1W, 2512; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details