Vishay Precision Group Chip Resistor - Surface Mount CRCW2512100KFKEG

Description
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAFTR-ND
Chip Resistor - Surface Mount 541-100KAFTR-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAFCT-ND
Chip Resistor - Surface Mount 541-100KAFCT-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAFDKR-ND
Chip Resistor - Surface Mount 541-100KAFDKR-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792392
Surface Mount Resistors 6792392
Vishay CRCW2512100KFKEG

Vishay CRCW2512100KFKEG

Supplier's Site
Surface Mount Resistors - 6792392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792392P
Surface Mount Resistors 6792392P
Vishay CRCW2512100KFKEG

Vishay CRCW2512100KFKEG

Supplier's Site
RES 100K OHM 1W 1% 2512 SMD - CRCW2512100KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 1% 2512 SMD
CRCW2512100KFKEG
RES 100K OHM 1W 1% 2512 SMD CRCW2512100KFKEG
RES 100Kohm 1W 1% 2512 SMD

RES 100Kohm 1W 1% 2512 SMD

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW2512100KFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512100KFKEG
SMD 1W 500V Resistor 52-CRCW2512100KFKEG
1W 100kR 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW2512100KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100KFKEG can be used for catalog matching and distributor lookup.

1W 100kR 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW2512100KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100KFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512100KFKEG
808816-CRCW2512100KFKEG
Chip Resistor - Surface Mount - CRCW2512100KFKEG 808816-CRCW2512100KFKEG
Manufacturer: Vishay Dale Win Source Part Number: 808816-CRCW2512100KF KEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 808816-CRCW2512100KFKEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Vishay - 53K3943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Vishay
53K3943
Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Vishay 53K3943
RES, THICK FILM, 100K, 1%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay
42K4077
Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay 42K4077
RES, THICK FILM, 100K, 1%, 1W, 2512, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 1W, 2512, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 96Y9162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
96Y9162
Res, 100K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 96Y9162
RES, 100K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 96Y9163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
96Y9163
Res, 100K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 96Y9163
RES, 100K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512100KFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512100KFKEG
Chip Resistor - Surface Mount CRCW2512100KFKEG
RES SMD 100K OHM 1% 1W 2512

RES SMD 100K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-100KAFTR-ND 6792392 6792392P CRCW2512100KFKEG 52-CRCW2512100KFKEG 808816-CRCW2512100KFKEG 53K3943 42K4077 96Y9162 CRCW2512100KFKEG
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 100K OHM 1W 1% 2512 SMD SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW2512100KFKEG Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay Res, 100K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details