VISHAY INTERTECHNOLOGY, INC.
CRCW2512100JR67 -- RES 10 OHM 1W 5% 2512 SMD
Vishay Intertechnology, Inc.
RES 10 OHM 1W 5% 2512 SMD
CRCW2512100JR67
Description
RES 10ohm 1W 5% 2512 SMD
Request a Quote
Email Supplier
Description
RES 10ohm 1W 5% 2512 SMD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2512100JR67 |
|
Product Name
|
RES 10 OHM 1W 5% 2512 SMD |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
5.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details