Win Source Part Number: 1378186-CRCW25120000
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: CRCW2512
HTSUS: 8533.21.0030
Tolerance: Jumper
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Resistance: 0 Ohms
Composition: Thick Film
Number of Terminations: 2
RES SMD 0 OHM JUMPER 1W 2512 Product overview: CRCW25120000Z0EH from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25120000Z0EH can be used for catalog matching and distributor lookup.
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 0 OHM JUMPER 1W 2512
RES SMD 0 OHM JUMPER 1W 2512
RES, JUMPER, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1378186-CRCW25120000Z0EH | 52-CRCW25120000Z0EH | 541-CRCW25120000Z0EHTR-ND | 33AK3121 |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD 0 OHM 1W Resistor | Chip Resistor - Surface Mount | Res, Jumper, 1W, Thick Film, 2512 Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | 2512 | |
| Temperature Coefficient | 0.0 ±ppm/°C |