Vishay Precision Group RES 0.0 OHM 1.5W 2512 SMD CRCW25120000Z0EGHP

Description
RES 0.0ohm 1.5W 2512 SMD
Request a Quote Datasheet
Description
RES 0.0ohm 1.5W 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 1.5W 2512 SMD - CRCW25120000Z0EGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 1.5W 2512 SMD
CRCW25120000Z0EGHP
RES 0.0 OHM 1.5W 2512 SMD CRCW25120000Z0EGHP
RES 0.0ohm 1.5W 2512 SMD

RES 0.0ohm 1.5W 2512 SMD

Supplier's Site
Automotive SMD 1.5W 0 Ohm Resistor - 52-CRCW25120000Z0EGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.5W 0 Ohm Resistor
52-CRCW25120000Z0EGHP
Automotive SMD 1.5W 0 Ohm Resistor 52-CRCW25120000Z0EGHP
2512 1.5W 0 Ohm Thick Film Resistor, SMD, 500V, AEC-Q200 Product overview: CRCW25120000Z0EGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5W, 0 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.5W, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25120000Z0EGH P can be used for catalog matching and distributor lookup.

2512 1.5W 0 Ohm Thick Film Resistor, SMD, 500V, AEC-Q200 Product overview: CRCW25120000Z0EGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5W, 0 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.5W, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25120000Z0EGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-0.0RBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0RBTR-ND
Chip Resistor - Surface Mount 541-0.0RBTR-ND
0 Ohms Jumper 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0RBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0RBDKR-ND
Chip Resistor - Surface Mount 541-0.0RBDKR-ND
0 Ohms Jumper 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0RBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0RBCT-ND
Chip Resistor - Surface Mount 541-0.0RBCT-ND
0 Ohms Jumper 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1338907-CRCW25120000Z0EGHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338907-CRCW25120000Z0EGHP
Resistors - Chip Resistor - Surface Mount 1338907-CRCW25120000Z0EGHP
Win Source Part Number: 1338907-CRCW25120000 Z0EGHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: Jumper Ratings: AEC-Q200 Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW2512

Win Source Part Number: 1338907-CRCW25120000Z0EGHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: Jumper
Ratings: AEC-Q200
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW2512

Buy Now Datasheet
Surface Mount Resistors - 607580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607580
Surface Mount Resistors 607580
Vishay CRCW25120000Z0EGHP

Vishay CRCW25120000Z0EGHP

Supplier's Site
Res, Thick Film, 0R, 1.5W, 2512; Resistor Case / Package Vishay - 24T7595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1.5W, 2512; Resistor Case / Package Vishay
24T7595
Res, Thick Film, 0R, 1.5W, 2512; Resistor Case / Package Vishay 24T7595
RES, THICK FILM, 0R, 1.5W, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1.5W; Current Rating:16A; Product Range:CRCW-HP e3 Series; Product Length:6.3mm; Product Width:3.15mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 1.5W, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1.5W; Current Rating:16A; Product Range:CRCW-HP e3 Series; Product Length:6.3mm; Product Width:3.15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 1.5W, 2512, Thick Film; Resistor Case Style Vishay - 96Y9157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 1.5W, 2512, Thick Film; Resistor Case Style Vishay
96Y9157
Res, 0R, 1.5W, 2512, Thick Film; Resistor Case Style Vishay 96Y9157
RES, 0R, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25120000Z0EGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25120000Z0EGHP
Chip Resistor - Surface Mount CRCW25120000Z0EGHP
RES SMD 0 OHM JUMPER 1.5W 2512

RES SMD 0 OHM JUMPER 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW25120000Z0EGHP 52-CRCW25120000Z0EGHP 541-0.0RBTR-ND 1338907-CRCW25120000Z0EGHP 607580 24T7595 96Y9157 CRCW25120000Z0EGHP
Product Name RES 0.0 OHM 1.5W 2512 SMD Automotive SMD 1.5W 0 Ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 0R, 1.5W, 2512; Resistor Case / Package Vishay Res, 0R, 1.5W, 2512, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 1.5 watts 1.5 watts 1.5 watts 1.5 watts
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers