VISHAY INTERTECHNOLOGY, INC.
CRCW2512000 -- RES, 1W, 5%, 2512, 0 OHM
Vishay Intertechnology, Inc.
RES, 1W, 5%, 2512, 0 OHM
CRCW2512000
Description
RES, 1W, 5%, 2512, 0ohm
Request a Quote
Email Supplier
Description
RES, 1W, 5%, 2512, 0ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2512000 |
|
Product Name
|
RES, 1W, 5%, 2512, 0 OHM |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Mounting / Packaging
Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range
0.0200 ohms
Standards and Certifications
RoHS
View Details