Vishay Precision Group RES 9.76 OHM 3/4W 1% 2010 SMD CRCW20109R76FNEF

Description
RES 9.76ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.76ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 3/4W 1% 2010 SMD - CRCW20109R76FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 3/4W 1% 2010 SMD
CRCW20109R76FNEF
RES 9.76 OHM 3/4W 1% 2010 SMD CRCW20109R76FNEF
RES 9.76ohm 3/4W 1% 2010 SMD

RES 9.76ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109R76FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109R76FNEF-ND
Chip Resistor - Surface Mount CRCW20109R76FNEF-ND
9.76 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 9R76 1% E02 E3 Rohs Compliant Vishay - 49P4395 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 9R76 1% E02 E3 Rohs Compliant Vishay
49P4395
Crcw2010 200 9R76 1% E02 E3 Rohs Compliant Vishay 49P4395
CRCW2010 200 9R76 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 9R76 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20109R76FNEF CRCW20109R76FNEF-ND 49P4395
Product Name RES 9.76 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 9R76 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details