Vishay Intertechnology, Inc. RES 9.53 OHM 1/2W 1% 2010 SMD CRCW20109R53FNTF

Description
RES 9.53ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.53ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 1/2W 1% 2010 SMD - CRCW20109R53FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1/2W 1% 2010 SMD
CRCW20109R53FNTF
RES 9.53 OHM 1/2W 1% 2010 SMD CRCW20109R53FNTF
RES 9.53ohm 1/2W 1% 2010 SMD

RES 9.53ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109R53FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109R53FNTF-ND
Chip Resistor - Surface Mount CRCW20109R53FNTF-ND
9.53 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 9.53 1% 200 R02 Rohs Compliant Vishay - 49P4394 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 9.53 1% 200 R02 Rohs Compliant Vishay
49P4394
Crcw2010 9.53 1% 200 R02 Rohs Compliant Vishay 49P4394
CRCW2010 9.53 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 9.53 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20109R53FNTF CRCW20109R53FNTF-ND 49P4394
Product Name RES 9.53 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 9.53 1% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details