Vishay Intertechnology, Inc. RES 9.1 OHM 1W 5% 2010 SMD CRCW20109R10JNEFHP

Description
RES 9.1ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 9.1ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1W 5% 2010 SMD - CRCW20109R10JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1W 5% 2010 SMD
CRCW20109R10JNEFHP
RES 9.1 OHM 1W 5% 2010 SMD CRCW20109R10JNEFHP
RES 9.1ohm 1W 5% 2010 SMD

RES 9.1ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109R10JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109R10JNEFHP-ND
Chip Resistor - Surface Mount CRCW20109R10JNEFHP-ND
9.1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20109R10JNEFHP CRCW20109R10JNEFHP-ND
Product Name RES 9.1 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details